Capital Lighting, Inc. 60-2728 Semi-Flush Mts.-Bowl Style 403763

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Semi-Flush UPC: 045923627286 Category: Semi-Flush Glass: Fresco Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Semi-Flush UPC: 045923627286 Category: Semi-Flush Glass: Fresco Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2728 Semi-Flush Mts.-Bowl Style - 403763 - Capital Lighting, Inc.
Columbus, OH, USA
60-2728 Semi-Flush Mts.-Bowl Style
403763
60-2728 Semi-Flush Mts.-Bowl Style 403763
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Semi-Flush UPC: 045923627286 Category: Semi-Flush Glass: Fresco Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Belgium Bronze
Product Name: Three Light Semi-Flush
UPC: 045923627286
Category: Semi-Flush
Glass: Fresco
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403763
Product Name 60-2728 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details