Capital Lighting, Inc. 60-2732 Flush Mounts-Bowl Style 403762

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Flush Dome UPC: 045923627323 Category: Flush Dome Glass: Fresco Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Flush Dome UPC: 045923627323 Category: Flush Dome Glass: Fresco Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2732 Flush Mounts-Bowl Style - 403762 - Capital Lighting, Inc.
Columbus, OH, USA
60-2732 Flush Mounts-Bowl Style
403762
60-2732 Flush Mounts-Bowl Style 403762
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Flush Dome UPC: 045923627323 Category: Flush Dome Glass: Fresco Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Belgium Bronze
Product Name: Three Light Flush Dome
UPC: 045923627323
Category: Flush Dome
Glass: Fresco
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403762
Product Name 60-2732 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details