Capital Lighting, Inc. 60-2729 Flush Mounts-Bowl Style 403761

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923627293 Category: Flush Dome Glass: Fresco Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923627293 Category: Flush Dome Glass: Fresco Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2729 Flush Mounts-Bowl Style - 403761 - Capital Lighting, Inc.
Columbus, OH, USA
60-2729 Flush Mounts-Bowl Style
403761
60-2729 Flush Mounts-Bowl Style 403761
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923627293 Category: Flush Dome Glass: Fresco Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Belgium Bronze
Product Name: Two Light Flush Dome
UPC: 045923627293
Category: Flush Dome
Glass: Fresco
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403761
Product Name 60-2729 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details