Capital Lighting, Inc. 60-2787 Semi-Flush Mts.-Bowl Style 403756

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Semi-Flush UPC: 045923627873 Category: Semi-Flush Glass: Biscotti Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Semi-Flush UPC: 045923627873 Category: Semi-Flush Glass: Biscotti Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2787 Semi-Flush Mts.-Bowl Style - 403756 - Capital Lighting, Inc.
Columbus, OH, USA
60-2787 Semi-Flush Mts.-Bowl Style
403756
60-2787 Semi-Flush Mts.-Bowl Style 403756
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Semi-Flush UPC: 045923627873 Category: Semi-Flush Glass: Biscotti Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Semi-Flush
UPC: 045923627873
Category: Semi-Flush
Glass: Biscotti
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403756
Product Name 60-2787 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details