Capital Lighting, Inc. 60-2786 Semi-Flush Mts.-Bowl Style 403754

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923627866 Category: Semi-Flush Glass: Frosted Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923627866 Category: Semi-Flush Glass: Frosted Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2786 Semi-Flush Mts.-Bowl Style - 403754 - Capital Lighting, Inc.
Columbus, OH, USA
60-2786 Semi-Flush Mts.-Bowl Style
403754
60-2786 Semi-Flush Mts.-Bowl Style 403754
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923627866 Category: Semi-Flush Glass: Frosted Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semi-Flush
UPC: 045923627866
Category: Semi-Flush
Glass: Frosted Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403754
Product Name 60-2786 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details