Capital Lighting, Inc. 60-2722 Mid. Chandeliers-Glass Up 403745

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 27.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Belgium Bronze Product Name: Five Light Chandelier UPC: 045923627224 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 27.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Belgium Bronze Product Name: Five Light Chandelier UPC: 045923627224 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2722 Mid. Chandeliers-Glass Up - 403745 - Capital Lighting, Inc.
Columbus, OH, USA
60-2722 Mid. Chandeliers-Glass Up
403745
60-2722 Mid. Chandeliers-Glass Up 403745
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 27.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Belgium Bronze Product Name: Five Light Chandelier UPC: 045923627224 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 27.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Belgium Bronze
Product Name: Five Light Chandelier
UPC: 045923627224
Category: Chandeliers
Glass: Fresco
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403745
Product Name 60-2722 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details