Capital Lighting, Inc. 60-2712 Flush Mounts-Bowl Style 403744

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Flush Mount UPC: 045923627125 Category: Flush Mounts Glass: Amaretto Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Flush Mount UPC: 045923627125 Category: Flush Mounts Glass: Amaretto Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2712 Flush Mounts-Bowl Style - 403744 - Capital Lighting, Inc.
Columbus, OH, USA
60-2712 Flush Mounts-Bowl Style
403744
60-2712 Flush Mounts-Bowl Style 403744
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Flush Mount UPC: 045923627125 Category: Flush Mounts Glass: Amaretto Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cappuccino
Product Name: Three Light Flush Mount
UPC: 045923627125
Category: Flush Mounts
Glass: Amaretto
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403744
Product Name 60-2712 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details