Capital Lighting, Inc. 60-2721 Mid. Chandeliers-Glass Up 403742

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Chandelier UPC: 045923627217 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Chandelier UPC: 045923627217 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2721 Mid. Chandeliers-Glass Up - 403742 - Capital Lighting, Inc.
Columbus, OH, USA
60-2721 Mid. Chandeliers-Glass Up
403742
60-2721 Mid. Chandeliers-Glass Up 403742
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Chandelier UPC: 045923627217 Category: Chandeliers Glass: Fresco Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Belgium Bronze
Product Name: Three Light Chandelier
UPC: 045923627217
Category: Chandeliers
Glass: Fresco
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403742
Product Name 60-2721 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details