Capital Lighting, Inc. 60-2735 Bathroom Fixtures-Three Lights 403739

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belgium Bronze Product Name: Three Light Vanity UPC: 045923627354 Category: Vanity Glass: Fresco Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belgium Bronze Product Name: Three Light Vanity UPC: 045923627354 Category: Vanity Glass: Fresco Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2735 Bathroom Fixtures-Three Lights - 403739 - Capital Lighting, Inc.
Columbus, OH, USA
60-2735 Bathroom Fixtures-Three Lights
403739
60-2735 Bathroom Fixtures-Three Lights 403739
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belgium Bronze Product Name: Three Light Vanity UPC: 045923627354 Category: Vanity Glass: Fresco Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Belgium Bronze
Product Name: Three Light Vanity
UPC: 045923627354
Category: Vanity
Glass: Fresco
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403739
Product Name 60-2735 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details