Capital Lighting, Inc. 60-2736 Bathroom Fixtures-Four Lights 403737

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belgium Bronze Product Name: Four Light Vanity UPC: 045923627361 Category: Vanity Glass: Fresco Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belgium Bronze Product Name: Four Light Vanity UPC: 045923627361 Category: Vanity Glass: Fresco Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2736 Bathroom Fixtures-Four Lights - 403737 - Capital Lighting, Inc.
Columbus, OH, USA
60-2736 Bathroom Fixtures-Four Lights
403737
60-2736 Bathroom Fixtures-Four Lights 403737
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belgium Bronze Product Name: Four Light Vanity UPC: 045923627361 Category: Vanity Glass: Fresco Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 12.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Belgium Bronze
Product Name: Four Light Vanity
UPC: 045923627361
Category: Vanity
Glass: Fresco
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403737
Product Name 60-2736 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details