Capital Lighting, Inc. 60-2747 Pendants-Bowl Style 403735

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923627477 Category: Pendants Glass: Champagne Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923627477 Category: Pendants Glass: Champagne Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2747 Pendants-Bowl Style - 403735 - Capital Lighting, Inc.
Columbus, OH, USA
60-2747 Pendants-Bowl Style
403735
60-2747 Pendants-Bowl Style 403735
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923627477 Category: Pendants Glass: Champagne Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Pendant
UPC: 045923627477
Category: Pendants
Glass: Champagne Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403735
Product Name 60-2747 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details