Capital Lighting, Inc. 60-2743 Mid. Chandeliers-Glass Down 403733

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923627439 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923627439 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2743 Mid. Chandeliers-Glass Down - 403733 - Capital Lighting, Inc.
Columbus, OH, USA
60-2743 Mid. Chandeliers-Glass Down
403733
60-2743 Mid. Chandeliers-Glass Down 403733
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923627439 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 23.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Sudbury Bronze
Product Name: Five Light Chandelier
UPC: 045923627439
Category: Chandeliers
Glass: Champagne Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403733
Product Name 60-2743 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details