Capital Lighting, Inc. 60-2744 Mid. Chandeliers-Glass Up 403731

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923627446 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923627446 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2744 Mid. Chandeliers-Glass Up - 403731 - Capital Lighting, Inc.
Columbus, OH, USA
60-2744 Mid. Chandeliers-Glass Up
403731
60-2744 Mid. Chandeliers-Glass Up 403731
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sudbury Bronze Product Name: Nine Light Chandelier UPC: 045923627446 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sudbury Bronze
Product Name: Nine Light Chandelier
UPC: 045923627446
Category: Chandeliers
Glass: Champagne Linen
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403731
Product Name 60-2744 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details