Capital Lighting, Inc. 60-2778 Mid. Chandeliers-Glass Down 403721

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Chandelier UPC: 045923627781 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Chandelier UPC: 045923627781 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2778 Mid. Chandeliers-Glass Down - 403721 - Capital Lighting, Inc.
Columbus, OH, USA
60-2778 Mid. Chandeliers-Glass Down
403721
60-2778 Mid. Chandeliers-Glass Down 403721
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Product Name: Five Light Chandelier UPC: 045923627781 Category: Chandeliers Glass: Biscotti Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Product Name: Five Light Chandelier
UPC: 045923627781
Category: Chandeliers
Glass: Biscotti
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403721
Product Name 60-2778 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details