Capital Lighting, Inc. 60-2749 Mini Pendants-Rod 403719

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 43.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923627491 Category: Mini Pendants Glass: Champagne Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 43.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923627491 Category: Mini Pendants Glass: Champagne Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2749 Mini Pendants-Rod - 403719 - Capital Lighting, Inc.
Columbus, OH, USA
60-2749 Mini Pendants-Rod
403719
60-2749 Mini Pendants-Rod 403719
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 43.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923627491 Category: Mini Pendants Glass: Champagne Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 43.37
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sudbury Bronze
Product Name: One Light Mini Pendant
UPC: 045923627491
Category: Mini Pendants
Glass: Champagne Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403719
Product Name 60-2749 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details