Capital Lighting, Inc. 60-2751 Semi-Flush Mts.-Bowl Style 403717

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Semi-Flush UPC: 045923627514 Category: Semi-Flush Glass: Champagne Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Semi-Flush UPC: 045923627514 Category: Semi-Flush Glass: Champagne Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2751 Semi-Flush Mts.-Bowl Style - 403717 - Capital Lighting, Inc.
Columbus, OH, USA
60-2751 Semi-Flush Mts.-Bowl Style
403717
60-2751 Semi-Flush Mts.-Bowl Style 403717
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Semi-Flush UPC: 045923627514 Category: Semi-Flush Glass: Champagne Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sudbury Bronze
Product Name: Two Light Semi-Flush
UPC: 045923627514
Category: Semi-Flush
Glass: Champagne Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403717
Product Name 60-2751 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details