Capital Lighting, Inc. 60-2753 Flush Mounts-Bowl Style 403716

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923627538 Category: Flush Dome Glass: Champagne Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923627538 Category: Flush Dome Glass: Champagne Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2753 Flush Mounts-Bowl Style - 403716 - Capital Lighting, Inc.
Columbus, OH, USA
60-2753 Flush Mounts-Bowl Style
403716
60-2753 Flush Mounts-Bowl Style 403716
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923627538 Category: Flush Dome Glass: Champagne Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923627538
Category: Flush Dome
Glass: Champagne Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403716
Product Name 60-2753 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details