Capital Lighting, Inc. 60-2755 Sconces-Single Glass 403711

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923627552 Category: Vanity Glass: Champagne Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923627552 Category: Vanity Glass: Champagne Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2755 Sconces-Single Glass - 403711 - Capital Lighting, Inc.
Columbus, OH, USA
60-2755 Sconces-Single Glass
403711
60-2755 Sconces-Single Glass 403711
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923627552 Category: Vanity Glass: Champagne Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sudbury Bronze
Product Name: One Light Vanity
UPC: 045923627552
Category: Vanity
Glass: Champagne Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403711
Product Name 60-2755 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details