Capital Lighting, Inc. 60-2762 Mid. Chandeliers-Pillar Candle 403709

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923627620 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923627620 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2762 Mid. Chandeliers-Pillar Candle - 403709 - Capital Lighting, Inc.
Columbus, OH, USA
60-2762 Mid. Chandeliers-Pillar Candle
403709
60-2762 Mid. Chandeliers-Pillar Candle 403709
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923627620 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 34.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Patina Bronze
Product Name: Six Light Chandelier
UPC: 045923627620
Category: Chandeliers
Glass: Saddle Stone
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403709
Product Name 60-2762 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details