Capital Lighting, Inc. 60-2765 Mid. Chandeliers-Pillar Candle 403706

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923627651 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923627651 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2765 Mid. Chandeliers-Pillar Candle - 403706 - Capital Lighting, Inc.
Columbus, OH, USA
60-2765 Mid. Chandeliers-Pillar Candle
403706
60-2765 Mid. Chandeliers-Pillar Candle 403706
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923627651 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Patina Bronze
Product Name: Nine Light Chandelier
UPC: 045923627651
Category: Chandeliers
Glass: Saddle Stone
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403706
Product Name 60-2765 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details