Capital Lighting, Inc. 60-2766 Semi-Flush Mts.-Drum Shade 403703

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Semi-Flush UPC: 045923627668 Category: Semi-Flush Glass: Saddle Stone Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Semi-Flush UPC: 045923627668 Category: Semi-Flush Glass: Saddle Stone Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2766 Semi-Flush Mts.-Drum Shade - 403703 - Capital Lighting, Inc.
Columbus, OH, USA
60-2766 Semi-Flush Mts.-Drum Shade
403703
60-2766 Semi-Flush Mts.-Drum Shade 403703
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Semi-Flush UPC: 045923627668 Category: Semi-Flush Glass: Saddle Stone Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Patina Bronze
Product Name: Three Light Semi-Flush
UPC: 045923627668
Category: Semi-Flush
Glass: Saddle Stone
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403703
Product Name 60-2766 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details