Capital Lighting, Inc. 60-2769 Bathroom Fixtures-Two Lights 403702

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923627699 Category: Vanity Glass: Saddle Stone Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923627699 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2769 Bathroom Fixtures-Two Lights - 403702 - Capital Lighting, Inc.
Columbus, OH, USA
60-2769 Bathroom Fixtures-Two Lights
403702
60-2769 Bathroom Fixtures-Two Lights 403702
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923627699 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 10.87
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Patina Bronze
Product Name: Two Light Vanity
UPC: 045923627699
Category: Vanity
Glass: Saddle Stone
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403702
Product Name 60-2769 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details