Capital Lighting, Inc. 60-2767 Flush Mounts-Bowl Style 403701

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923627675 Category: Flush Dome Glass: Saddle Stone Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923627675 Category: Flush Dome Glass: Saddle Stone Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2767 Flush Mounts-Bowl Style - 403701 - Capital Lighting, Inc.
Columbus, OH, USA
60-2767 Flush Mounts-Bowl Style
403701
60-2767 Flush Mounts-Bowl Style 403701
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923627675 Category: Flush Dome Glass: Saddle Stone Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Patina Bronze
Product Name: Three Light Flush Dome
UPC: 045923627675
Category: Flush Dome
Glass: Saddle Stone
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403701
Product Name 60-2767 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details