Capital Lighting, Inc. 60-2768 Sconces-Single Glass 403700

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923627682 Category: Vanity Glass: Saddle Stone Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923627682 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2768 Sconces-Single Glass - 403700 - Capital Lighting, Inc.
Columbus, OH, USA
60-2768 Sconces-Single Glass
403700
60-2768 Sconces-Single Glass 403700
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923627682 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Bronze
Product Name: One Light Vanity
UPC: 045923627682
Category: Vanity
Glass: Saddle Stone
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403700
Product Name 60-2768 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details