Capital Lighting, Inc. 5042 Sconces-Double Candle 403659

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Harlow SL/ Antique Mirror Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Harlow SL/ Antique Mirror Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5042 Sconces-Double Candle - 403659 - Capital Lighting, Inc.
Columbus, OH, USA
5042 Sconces-Double Candle
403659
5042 Sconces-Double Candle 403659
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Harlow SL/ Antique Mirror Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Harlow SL/ Antique Mirror
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403659
Product Name 5042 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details