Capital Lighting, Inc. 5015 Sconces-Double Candle 403624

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Brz/Pagoda Red/GL Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Brz/Pagoda Red/GL Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5015 Sconces-Double Candle - 403624 - Capital Lighting, Inc.
Columbus, OH, USA
5015 Sconces-Double Candle
403624
5015 Sconces-Double Candle 403624
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Brz/Pagoda Red/GL Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black Brz/Pagoda Red/GL
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403624
Product Name 5015 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details