Capital Lighting, Inc. 5035 Sconces-Double Candle 403623

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Coral/ Natural sand Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Coral/ Natural sand Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5035 Sconces-Double Candle - 403623 - Capital Lighting, Inc.
Columbus, OH, USA
5035 Sconces-Double Candle
403623
5035 Sconces-Double Candle 403623
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Coral/ Natural sand Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White Coral/ Natural sand
Product Name: Two Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403623
Product Name 5035 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details