Capital Lighting, Inc. 338501MUL Fans-Light Kits 403598

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282147 Category: Fan Accessories Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282147 Category: Fan Accessories Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
338501MUL Fans-Light Kits - 403598 - Capital Lighting, Inc.
Columbus, OH, USA
338501MUL Fans-Light Kits
403598
338501MUL Fans-Light Kits 403598
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282147 Category: Fan Accessories Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 11.06
Height: 4.98
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Multi
Product Name: Three Light Fan Accessory
UPC: 783927282147
Category: Fan Accessories
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403598
Product Name 338501MUL Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details