Capital Lighting, Inc. 338050WH Fans-Light Kits 403592

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Fan Accessory UPC: 783927282284 Category: Fan Accessories Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Fan Accessory UPC: 783927282284 Category: Fan Accessories Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
338050WH Fans-Light Kits - 403592 - Capital Lighting, Inc.
Columbus, OH, USA
338050WH Fans-Light Kits
403592
338050WH Fans-Light Kits 403592
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Fan Accessory UPC: 783927282284 Category: Fan Accessories Glass: White Opal-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Fan Accessory
UPC: 783927282284
Category: Fan Accessories
Glass: White Opal-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403592
Product Name 338050WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details