Capital Lighting, Inc. 338502MUL Fans-Light Kits 403579

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282154 Category: Fan Accessories Glass: Citrene Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282154 Category: Fan Accessories Glass: Citrene Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
338502MUL Fans-Light Kits - 403579 - Capital Lighting, Inc.
Columbus, OH, USA
338502MUL Fans-Light Kits
403579
338502MUL Fans-Light Kits 403579
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282154 Category: Fan Accessories Glass: Citrene Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 11.06
Height: 4.98
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Multi
Product Name: Three Light Fan Accessory
UPC: 783927282154
Category: Fan Accessories
Glass: Citrene
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403579
Product Name 338502MUL Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details