Capital Lighting, Inc. 338503MUL Fans-Light Kits 403577

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282161 Category: Fan Accessories Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282161 Category: Fan Accessories Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
338503MUL Fans-Light Kits - 403577 - Capital Lighting, Inc.
Columbus, OH, USA
338503MUL Fans-Light Kits
403577
338503MUL Fans-Light Kits 403577
PRODUCT DETAILS / SPECS Width/Dia: 11.06 Height: 4.98 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Multi Product Name: Three Light Fan Accessory UPC: 783927282161 Category: Fan Accessories Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 11.06
Height: 4.98
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Multi
Product Name: Three Light Fan Accessory
UPC: 783927282161
Category: Fan Accessories
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403577
Product Name 338503MUL Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details