Capital Lighting, Inc. 338505NI Fans-Light Kits 403576

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Fan Accessory UPC: 783927282192 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Fan Accessory UPC: 783927282192 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
338505NI Fans-Light Kits - 403576 - Capital Lighting, Inc.
Columbus, OH, USA
338505NI Fans-Light Kits
403576
338505NI Fans-Light Kits 403576
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Fan Accessory UPC: 783927282192 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Fan Accessory
UPC: 783927282192
Category: Fan Accessories
Glass: White Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403576
Product Name 338505NI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details