Capital Lighting, Inc. 338505TZ Fans-Light Kits 403571

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tannery Bronze Product Name: Three Light Fan Accessory UPC: 783927282208 Category: Fan Accessories Glass: Umber Alabaster ECR Effective 02 Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tannery Bronze Product Name: Three Light Fan Accessory UPC: 783927282208 Category: Fan Accessories Glass: Umber Alabaster ECR Effective 02 Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
338505TZ Fans-Light Kits - 403571 - Capital Lighting, Inc.
Columbus, OH, USA
338505TZ Fans-Light Kits
403571
338505TZ Fans-Light Kits 403571
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tannery Bronze Product Name: Three Light Fan Accessory UPC: 783927282208 Category: Fan Accessories Glass: Umber Alabaster ECR Effective 02 Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Tannery Bronze
Product Name: Three Light Fan Accessory
UPC: 783927282208
Category: Fan Accessories
Glass: Umber Alabaster ECR Effective 02
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403571
Product Name 338505TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details