Capital Lighting, Inc. 60-2816 Mini Pendants-Rod 403495

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923628160 Category: Mini Pendants Glass: Frosted Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923628160 Category: Mini Pendants Glass: Frosted Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2816 Mini Pendants-Rod - 403495 - Capital Lighting, Inc.
Columbus, OH, USA
60-2816 Mini Pendants-Rod
403495
60-2816 Mini Pendants-Rod 403495
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923628160 Category: Mini Pendants Glass: Frosted Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923628160
Category: Mini Pendants
Glass: Frosted Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403495
Product Name 60-2816 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details