Capital Lighting, Inc. 60-2809 Mid. Chandeliers-Glass Up 403494

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 27.50 Bulb Type: Medium Qty: 11 Wattage: 60 Finish: Brushed Nickel Product Name: 11 Light Chandelier UPC: 045923628092 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 27.50 Bulb Type: Medium Qty: 11 Wattage: 60 Finish: Brushed Nickel Product Name: 11 Light Chandelier UPC: 045923628092 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2809 Mid. Chandeliers-Glass Up - 403494 - Capital Lighting, Inc.
Columbus, OH, USA
60-2809 Mid. Chandeliers-Glass Up
403494
60-2809 Mid. Chandeliers-Glass Up 403494
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 27.50 Bulb Type: Medium Qty: 11 Wattage: 60 Finish: Brushed Nickel Product Name: 11 Light Chandelier UPC: 045923628092 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 27.50
Bulb
Type: Medium
Qty: 11
Wattage: 60
Finish: Brushed Nickel
Product Name: 11 Light Chandelier
UPC: 045923628092
Category: Chandeliers
Glass: Frosted Linen
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403494
Product Name 60-2809 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details