Capital Lighting, Inc. 60-2815 Pendants-Bowl Style 403492

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923628153 Category: Pendants Glass: Biscotti Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923628153 Category: Pendants Glass: Biscotti Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2815 Pendants-Bowl Style - 403492 - Capital Lighting, Inc.
Columbus, OH, USA
60-2815 Pendants-Bowl Style
403492
60-2815 Pendants-Bowl Style 403492
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923628153 Category: Pendants Glass: Biscotti Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Pendant
UPC: 045923628153
Category: Pendants
Glass: Biscotti
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403492
Product Name 60-2815 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details