Capital Lighting, Inc. 60-2813 Island/Pool Table-2 Light Bar 403491

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Trestle UPC: 045923628139 Category: Trestle Glass: Biscotti Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Trestle UPC: 045923628139 Category: Trestle Glass: Biscotti Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2813 Island/Pool Table-2 Light Bar - 403491 - Capital Lighting, Inc.
Columbus, OH, USA
60-2813 Island/Pool Table-2 Light Bar
403491
60-2813 Island/Pool Table-2 Light Bar 403491
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Trestle UPC: 045923628139 Category: Trestle Glass: Biscotti Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 23.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Product Name: Two Light Trestle
UPC: 045923628139
Category: Trestle
Glass: Biscotti
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403491
Product Name 60-2813 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details