Capital Lighting, Inc. 60-2948 Flush Mounts-Bowl Style 403481

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Flush Dome UPC: 045923629488 Category: Flush Dome Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Flush Dome UPC: 045923629488 Category: Flush Dome Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2948 Flush Mounts-Bowl Style - 403481 - Capital Lighting, Inc.
Columbus, OH, USA
60-2948 Flush Mounts-Bowl Style
403481
60-2948 Flush Mounts-Bowl Style 403481
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Flush Dome UPC: 045923629488 Category: Flush Dome Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Bulb
Type: T2
Qty: 4
Wattage: 13
Finish: Aged Bronze
Product Name: Four Light Flush Dome
UPC: 045923629488
Category: Flush Dome
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403481
Product Name 60-2948 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details