Capital Lighting, Inc. 60-2949 Flush Mounts-Bowl Style 403480

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Textured Black Product Name: Four Light Flush Dome UPC: 045923629495 Category: Flush Dome Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Textured Black Product Name: Four Light Flush Dome UPC: 045923629495 Category: Flush Dome Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2949 Flush Mounts-Bowl Style - 403480 - Capital Lighting, Inc.
Columbus, OH, USA
60-2949 Flush Mounts-Bowl Style
403480
60-2949 Flush Mounts-Bowl Style 403480
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Textured Black Product Name: Four Light Flush Dome UPC: 045923629495 Category: Flush Dome Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Bulb
Type: T2
Qty: 4
Wattage: 13
Finish: Textured Black
Product Name: Four Light Flush Dome
UPC: 045923629495
Category: Flush Dome
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403480
Product Name 60-2949 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details