Capital Lighting, Inc. 60-2818 Pendants-Glass Down 403479

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Hanging Dome UPC: 045923628184 Category: Hanging Dome Glass: Frosted Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Hanging Dome UPC: 045923628184 Category: Hanging Dome Glass: Frosted Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2818 Pendants-Glass Down - 403479 - Capital Lighting, Inc.
Columbus, OH, USA
60-2818 Pendants-Glass Down
403479
60-2818 Pendants-Glass Down 403479
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Hanging Dome UPC: 045923628184 Category: Hanging Dome Glass: Frosted Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Hanging Dome
UPC: 045923628184
Category: Hanging Dome
Glass: Frosted Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403479
Product Name 60-2818 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details