Capital Lighting, Inc. 60-2863 Flush Mounts-Bowl Style 403468

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Flush Dome UPC: 045923628634 Category: Flush Dome Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Flush Dome UPC: 045923628634 Category: Flush Dome Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2863 Flush Mounts-Bowl Style - 403468 - Capital Lighting, Inc.
Columbus, OH, USA
60-2863 Flush Mounts-Bowl Style
403468
60-2863 Flush Mounts-Bowl Style 403468
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Flush Dome UPC: 045923628634 Category: Flush Dome Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Flush Dome
UPC: 045923628634
Category: Flush Dome
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403468
Product Name 60-2863 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details