Capital Lighting, Inc. 60-2862 Flush Mounts-Bowl Style 403465

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923628627 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923628627 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2862 Flush Mounts-Bowl Style - 403465 - Capital Lighting, Inc.
Columbus, OH, USA
60-2862 Flush Mounts-Bowl Style
403465
60-2862 Flush Mounts-Bowl Style 403465
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923628627 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Dome
UPC: 045923628627
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403465
Product Name 60-2862 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details