Capital Lighting, Inc. 60-2861 Flush Mounts-Bowl Style 403462

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628610 Category: Flush Dome Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628610 Category: Flush Dome Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2861 Flush Mounts-Bowl Style - 403462 - Capital Lighting, Inc.
Columbus, OH, USA
60-2861 Flush Mounts-Bowl Style
403462
60-2861 Flush Mounts-Bowl Style 403462
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628610 Category: Flush Dome Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.12
Height: 4.87
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Product Name: Two Light Flush Dome
UPC: 045923628610
Category: Flush Dome
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403462
Product Name 60-2861 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details