Capital Lighting, Inc. 60-2858 Pendants-Drum Shade 403461

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Pendant UPC: 045923628580 Category: Pendants Glass: Parchment Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Pendant UPC: 045923628580 Category: Pendants Glass: Parchment Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2858 Pendants-Drum Shade - 403461 - Capital Lighting, Inc.
Columbus, OH, USA
60-2858 Pendants-Drum Shade
403461
60-2858 Pendants-Drum Shade 403461
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Pendant UPC: 045923628580 Category: Pendants Glass: Parchment Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Product Name: Four Light Pendant
UPC: 045923628580
Category: Pendants
Glass: Parchment
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403461
Product Name 60-2858 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details