Capital Lighting, Inc. 60-2932 Mini Pendants-Cable 403459

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 10.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629327 Category: Pendants Glass: White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 10.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629327 Category: Pendants Glass: White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2932 Mini Pendants-Cable - 403459 - Capital Lighting, Inc.
Columbus, OH, USA
60-2932 Mini Pendants-Cable
403459
60-2932 Mini Pendants-Cable 403459
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 10.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629327 Category: Pendants Glass: White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 10.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923629327
Category: Pendants
Glass: White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403459
Product Name 60-2932 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details