Capital Lighting, Inc. 60-2936 Bathroom Fixtures-Two Lights 403453

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923629365 Category: Sconces Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923629365 Category: Sconces Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2936 Bathroom Fixtures-Two Lights - 403453 - Capital Lighting, Inc.
Columbus, OH, USA
60-2936 Bathroom Fixtures-Two Lights
403453
60-2936 Bathroom Fixtures-Two Lights 403453
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923629365 Category: Sconces Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 045923629365
Category: Sconces
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403453
Product Name 60-2936 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details