Capital Lighting, Inc. 60-2937 Bathroom Fixtures-Two Lights 403451

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923629372 Category: Sconces Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923629372 Category: Sconces Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2937 Bathroom Fixtures-Two Lights - 403451 - Capital Lighting, Inc.
Columbus, OH, USA
60-2937 Bathroom Fixtures-Two Lights
403451
60-2937 Bathroom Fixtures-Two Lights 403451
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923629372 Category: Sconces Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Textured Black
Product Name: Two Light Sconce
UPC: 045923629372
Category: Sconces
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403451
Product Name 60-2937 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details