Capital Lighting, Inc. 60-2852 Mini Chandeliers-Glass Shade 403448

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923628528 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923628528 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2852 Mini Chandeliers-Glass Shade - 403448 - Capital Lighting, Inc.
Columbus, OH, USA
60-2852 Mini Chandeliers-Glass Shade
403448
60-2852 Mini Chandeliers-Glass Shade 403448
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923628528 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Chandelier
UPC: 045923628528
Category: Chandeliers
Glass: Parchment
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403448
Product Name 60-2852 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details