Capital Lighting, Inc. 60-2833 Bathroom Fixtures-Two Lights 403446

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Vanity UPC: 045923628337 Category: Vanity Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Vanity UPC: 045923628337 Category: Vanity Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2833 Bathroom Fixtures-Two Lights - 403446 - Capital Lighting, Inc.
Columbus, OH, USA
60-2833 Bathroom Fixtures-Two Lights
403446
60-2833 Bathroom Fixtures-Two Lights 403446
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Vanity UPC: 045923628337 Category: Vanity Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze
Product Name: Two Light Vanity
UPC: 045923628337
Category: Vanity
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403446
Product Name 60-2833 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details