Capital Lighting, Inc. 60-2835 Bathroom Fixtures-Three Lights 403441

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity UPC: 045923628351 Category: Vanity Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity UPC: 045923628351 Category: Vanity Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2835 Bathroom Fixtures-Three Lights - 403441 - Capital Lighting, Inc.
Columbus, OH, USA
60-2835 Bathroom Fixtures-Three Lights
403441
60-2835 Bathroom Fixtures-Three Lights 403441
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity UPC: 045923628351 Category: Vanity Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Product Name: Three Light Vanity
UPC: 045923628351
Category: Vanity
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403441
Product Name 60-2835 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details